EN
  • EN
  • DE

LTC2290IUP#PBF

Part No LTC2290IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 12-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 10M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782537-LTC2290IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2290
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2290IUP#PBF CAD Model

Description

LTC2290IUP#PBF - High-Speed Dual ADC from Linear Technology

The LTC2290IUP#PBF is a cutting-edge, high-speed, 14-bit dual Analog-to-Digital Converter (ADC) from Linear Technology, engineered to deliver exceptional performance for a wide range of applications. This ADC is designed to handle complex signal acquisition tasks with ease, making it an ideal choice for communication systems, medical imaging, and industrial data acquisition systems.

Operating at a conversion rate of up to 105Msps, the LTC2290IUP#PBF ensures that high-frequency signals are captured with high fidelity, providing users with precise digital representations of their analog inputs. This fast sampling rate, combined with a 14-bit resolution, allows for the accurate capture of fine signal details, which is crucial for applications requiring high dynamic range and signal integrity.

The product features two ADCs in one package, which allows for simultaneous sampling of two channels. This is particularly beneficial for applications that require matched performance between channels, such as I/Q demodulation in communication systems. The dual ADC configuration also helps in reducing system complexity and board space, leading to more compact and efficient designs.

With an input range of 2Vpp, the LTC2290IUP#PBF can accommodate a variety of signal amplitudes. The device also features a flexible input range, thanks to its programmable input span, which allows users to optimize the ADC for their specific signal levels, further enhancing the ADC's versatility.

The LTC2290IUP#PBF boasts excellent performance in terms of Signal-to-Noise Ratio (SNR) and Total Harmonic Distortion (THD), ensuring that the digital output is a true representation of the analog input without unwanted noise or distortion. This high level of performance is maintained over the entire operating temperature range, specified from -40°C to 85°C, which qualifies the ADC for use in harsh environments.

Linear Technology has packaged the LTC2290IUP#PBF in a compact QFN-64 package, which is designed to minimize space on the printed circuit board and allow for efficient thermal management. This package, combined with the ADC's low power consumption, makes the LTC2290IUP#PBF a highly desirable solution for power-sensitive applications.

In conclusion, the LTC2290IUP#PBF from Linear Technology is a high-performance, dual-channel ADC that offers excellent speed, accuracy, and reliability for a wide range of demanding applications. Its advanced features and compact design make it a top choice for engineers looking to enhance the performance of their digital acquisition systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.9198 $67.9198
3+ $55.7288 $167.1864
4+ $53.9870 $215.9480
5+ $52.2464 $261.2320
6+ $50.5047 $303.0282
8+ $45.2795 $362.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
In Stock: 43 pieces Factory Stock: 43 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess