Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208281-LTC2206CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2206CUK CAD Model

Description

LTC2206CUK High-Speed ADC from Linear Technology

The LTC2206CUK is a cutting-edge, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, renowned for its exceptional performance and accuracy in complex signal acquisition systems. This ADC is specifically designed to cater to the demanding requirements of applications such as medical imaging, communication systems, and instrumentation that require high data rates and precision.

Key Features:

  • High Resolution: The LTC2206CUK boasts a 16-bit resolution, ensuring fine detail and accuracy in the digital representation of analog signals.
  • Fast Sampling Rate: With a maximum sampling rate of 25Msps (Mega samples per second), this ADC is capable of converting high-frequency signals without missing critical information.
  • Wide Input Bandwidth: The device features an impressive input bandwidth that allows it to accurately process signals with high frequencies.
  • Low Noise Performance: The LTC2206CUK is designed to minimize noise, which is crucial for maintaining signal integrity in sensitive applications.
  • Flexible Supply Voltage: It operates on a single 1.8V supply, with a separate output driver supply that supports 1.8V to 3.3V, providing flexibility in interfacing with different logic levels.
  • Differential Inputs: The differential input structure enhances the rejection of common-mode noise and improves the signal-to-noise ratio.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC2206CUK ensures consistent performance across its operational range.
  • Power Efficient: The device features a shutdown mode that reduces power consumption when not in active use.

Package and Integration:

The LTC2206CUK comes in a compact 7mm x 7mm QFN package, which is ideal for space-constrained designs. It also includes a digital output randomizer to reduce digital feedback, as well as a selectable input range to cater to a variety of signal amplitudes.

Applications:

With its robust feature set, the LTC2206CUK is well-suited for a wide range of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

Overall, the LTC2206CUK from Linear Technology represents a blend of high-speed, precision, and efficiency, making it an excellent choice for professionals seeking a reliable ADC solution.

You May Also Be Interested in

Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
Lowest to $338.1314
ECAD model for AD9239BCPZ-250
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9639BCPZ-210
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Texas Instruments
10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT SAR SOT23-6
Lowest to $5.6422
ECAD model for ADS7887SDBVR
Microchip Technology
12-BIT UP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS | IC ADC 12BIT DUAL SLOPE 44MQFP
Need more? Email Us
ECAD model for TC7109ACKW
Analog Devices Inc.
LC2MOS COMPLETE, HIGH SPEED 12-BIT ADC
Need more? Email Us
ECAD model for AD7572AJR10
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention