EN
  • EN
  • DE

ADS7887SDBVR

Part No ADS7887SDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 10
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.35V ~ 5.25V
Supply Voltage , Digital 2.35V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADS7887
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141938-ADS7887SDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7887SDBVR CAD Model

Description

The ADS7887SDBVR is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to provide precise voltage conversion and digital processing in a compact SOT-23-6 package, making it an ideal solution for space-constrained applications.

Key Features

  • High Resolution: The ADS7887SDBVR offers a 12-bit resolution, ensuring accurate and detailed digital representation of the analog input signal.
  • Fast Sampling Rate: With a sampling rate of up to 3 MSPS (Mega Samples Per Second), it is capable of handling high-speed signal processing requirements.
  • Low Power Consumption: This ADC is optimized for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.25V power supply, providing flexibility in various system designs.
  • SPI Interface: The device includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.
  • Compact Package: Enclosed in a small SOT-23-6 package, the ADS7887SDBVR saves valuable board space without compromising performance.

Applications

The ADS7887SDBVR is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADS7887SDBVR is no exception, built to meet high industry standards. TI also provides extensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and developers.

Overall, the ADS7887SDBVR ADC is a testament to Texas Instruments' dedication to providing advanced, reliable solutions for the electronics industry. Its high-speed performance, low power consumption, and small footprint make it an excellent choice for precision analog-to-digital conversion in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6422 $50.7798
22+ $4.6295 $101.8490
34+ $4.4848 $152.4832
47+ $4.3402 $203.9894
60+ $4.1955 $251.7300
80+ $3.7615 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess