Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Dual Slope
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Mounting Style SMD
Family Part Number TC7109A
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264823-TC7109ACKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7109ACKW CAD Model

Description

Microchip Technology TC7109ACKW Product Overview

The TC7109ACKW is a high-quality, 12-bit analog-to-digital converter (ADC) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This integrated circuit (IC) is specifically engineered for applications requiring precise digital representation of analog signals, making it an ideal choice for instrumentation, process control, and other sensitive measurement applications.

Key Features

  • High Resolution: The TC7109ACKW offers a 12-bit resolution, ensuring fine detail in the analog-to-digital conversion process for accurate and reliable digital output.
  • Dual Slope Integration: Utilizing a dual slope integration technique, this ADC provides excellent noise rejection, which is critical for low-level signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the TC7109ACKW is suitable for battery-operated devices and portable equipment due to its low power requirements.
  • Direct LCD Drive Capability: This IC can directly drive a liquid crystal display (LCD), simplifying the design and reducing the component count in the system.
  • Flexible Interface Options: It features an easy-to-use interface that is compatible with most microprocessors, allowing for straightforward integration into a variety of systems.
  • Overrange and Underrange Signals: The TC7109ACKW provides signals for overrange and underrange conditions, which help in detecting measurement errors promptly.
  • Internal Clock: The device includes an internal clock, which minimizes external components and simplifies circuit design.

Applications

The versatility of the TC7109ACKW makes it suitable for a wide range of applications, including:

  • High-precision data acquisition systems
  • Industrial process control equipment
  • Scientific instrumentation
  • Medical devices
  • Battery-powered and portable devices

With its robust design and high accuracy, the TC7109ACKW from Microchip Technology stands out as a reliable choice for professionals and hobbyists alike who require a dependable ADC for their critical applications. Its combination of features ensures that it can meet the demands of complex and sensitive electronic systems, delivering consistent performance and quality.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
Lowest to $51.5391
ECAD model for AD7656YSTZ
Maxim Integrated
+2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Need more? Email Us
ECAD model for MAX1240AEPA+
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Need more? Email Us
ECAD model for MAX1231BEEG+
Harris Corporation
6-BIT, 15 MSPS, FLASH ADC
Need more? Email Us
ECAD model for HI3306JIB/10
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26313FBZ
Analog Devices Inc.
16-Bit, 100 kSPS/200 kSPS BiCMOS A/D Converter | IC ADC 16BIT SAR 28SSOP
Lowest to $315.1045
ECAD model for AD977ABRS

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention