EN
  • EN
  • DE

LTC2195CUKG#PBF

Part No LTC2195CUKG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 16BIT 125MSPS 52-QFN / 2-Channel Dual ADC Pipelined 125Msps 16-bit Serial LVDS Automotive 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782402-LTC2195CUKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2195
Introduction Date November 09, 2010
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2195CUKG#PBF CAD Model

Description

LTC2195CUKG#PBF - High-Performance ADC from Linear Technology

The LTC2195CUKG#PBF is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, now part of Analog Devices, designed to cater to the demanding requirements of high-speed signal processing applications. This product is known for its exceptional performance, delivering high-fidelity conversion of analog signals into digital data with impressive accuracy and speed.

Key Features:

  • Resolution: The LTC2195CUKG#PBF boasts a 16-bit resolution, providing high precision for applications that require detailed representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC ensures that high-frequency signals are captured with minimal aliasing, making it ideal for applications such as medical imaging, communication systems, and instrumentation.
  • Low Noise Design: The device features an outstanding signal-to-noise ratio (SNR) that ensures clean, accurate signal conversion, which is critical for applications where signal integrity is paramount.
  • Power Efficiency: The LTC2195CUKG#PBF is designed with power efficiency in mind, offering a reduced power consumption profile that makes it suitable for portable and energy-sensitive applications.
  • Input Range: It supports a flexible input range, allowing users to configure the device for various signal amplitudes, thereby providing versatility in a wide range of use cases.
  • Digital Output: The ADC provides CMOS or LVDS digital outputs, enabling easy integration with digital signal processors (DSPs) and microcontrollers.
  • Packaging: Housed in a compact QFN package, the LTC2195CUKG#PBF is designed for space-constrained applications, while also ensuring robustness and reliability.

Applications:

The LTC2195CUKG#PBF is ideal for a variety of high-speed data acquisition systems, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Arrays
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Industrial Imaging and Nondestructive Testing

With its advanced features, the LTC2195CUKG#PBF from Linear Technology stands out as a superior choice for designers and engineers looking to implement a high-speed, high-accuracy ADC in their systems. Its performance and versatility make it a valuable component in any application requiring precise digital representation of analog signals.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess