EN
  • EN
  • DE

LTC2156CUP-12#PBF

Part No LTC2156CUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 210M 64-QFN / 2-Channel Dual ADC Pipelined 210Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 210M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782359-LTC2156CUP-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2156
Introduction Date November 01, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2156CUP-12#PBF CAD Model

Description

The LTC2156CUP-12#PBF is an advanced analog-to-digital converter (ADC) that offers exceptional performance and precision for demanding applications. Manufactured by Linear Technology, now part of Analog Devices, this ADC is designed to meet the rigorous requirements of high-speed signal processing in communication systems, medical imaging, and instrumentation.

Key Features

  • Resolution: 12-bit resolution provides fine detail in signal conversion, enabling high-precision measurements and data acquisition.
  • Sampling Rate: With a maximum sampling rate of up to 250Msps (Mega samples per second), the LTC2156CUP-12#PBF is capable of converting high-speed analog signals into digital data without missing critical information.
  • Dual Channel: This ADC features a dual-channel design, allowing simultaneous sampling of two analog signals, which is beneficial for complex signal processing tasks.
  • Low Noise: The LTC2156CUP-12#PBF boasts a low noise floor, ensuring that signal integrity is maintained and that the digital representation is as close to the original signal as possible.
  • High SNR: A high Signal-to-Noise Ratio (SNR) means that the device can effectively differentiate signal from noise, which is crucial for applications where signal quality is paramount.
  • Power Efficiency: Despite its high performance, this ADC is designed for power efficiency, which makes it suitable for portable and battery-powered applications where power consumption is a concern.

Applications

The LTC2156CUP-12#PBF is versatile and can be used in a variety of high-speed data acquisition systems. Its robust design and high-speed capabilities make it ideal for:

  • Telecommunications infrastructure
  • Professional medical imaging equipment
  • Digital oscilloscopes
  • Radar and satellite communication systems
  • Test and measurement equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2156CUP-12#PBF is no exception. It is built to provide reliable performance over a wide temperature range and comes in a QFN package that ensures durability and efficient thermal management. For engineers and designers looking for a high-speed ADC that doesn't compromise on accuracy or reliability, the LTC2156CUP-12#PBF is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess