EN
  • EN
  • DE

LTC2155IUP-12#TRPBF

Part No LTC2155IUP-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 170M 64-QFN / 2-Channel Dual ADC Pipelined 170Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782357-LTC2155IUP-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2155
Introduction Date November 01, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2155IUP-12#TRPBF CAD Model

Description

The LTC2155IUP-12#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This product is designed to meet the rigorous demands of advanced digital signal processing applications such as medical imaging, test equipment, and high-speed communication systems. With its state-of-the-art features and robust design, this ADC is an ideal choice for engineers looking for reliable data conversion with high accuracy and speed.

Key Features:

  • Resolution: The LTC2155IUP-12#TRPBF offers a fine 14-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: This ADC boasts a high sampling rate of up to 250Msps, which allows it to accurately capture high-frequency signals without losing detail.
  • Dual ADC Channels: It features two ADC channels that can operate simultaneously, providing flexibility in handling complex signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it consumes a low amount of power, which is critical for temperature-sensitive applications or battery-powered devices.
  • Output Interface: The device includes a user-friendly, parallel LVDS output interface that facilitates easy integration with digital signal processors and FPGAs.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the LTC2155IUP-12#TRPBF is suitable for use in harsh industrial environments.

Applications:

This ADC is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Communications Systems
  • Medical Imaging Equipment
  • Test and Measurement Devices
  • Aerospace and Defense Electronics
  • High-speed Data Acquisition Systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2155IUP-12#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it consistently delivers top-notch results in the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess