EN
  • EN
  • DE

74LVT16245DBGG

Part No 74LVT16245DBGG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165552-74LVT16245DBGG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16245DBGG CAD Model

Description

Overview of NXP 74LVT16245DBGG

The NXP 74LVT16245DBGG is a high-performance, low-voltage, BiCMOS device that is part of the LVT family. This product is a 16-bit transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Designed to be used in applications requiring high speed and low power consumption, this transceiver is ideal for interfacing between different voltage domains in a wide range of computing and telecommunications systems.

Key Features

  • Voltage Range: The device operates at a nominal voltage of 3.3V, which can be tolerated from 2.7V to 3.6V, making it compatible with lower voltage systems and ensuring flexibility in mixed voltage environments.
  • High-Speed Operation: With a maximum data rate capability, this transceiver is suitable for high-speed signal transmission, ensuring efficient data handling in critical applications.
  • Low Power Dissipation: The 74LVT16245DBGG has been optimized for low power consumption, which reduces the overall energy footprint of the systems it is integrated into.
  • Bus-Hold Data Inputs: The device includes a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and improving signal integrity.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the data bus during hot-swapping operations.
  • Output Capability: The transceiver has balanced output drive with current sinking capability, which contributes to reduced line noise and improved signal quality.

Applications

The 74LVT16245DBGG is versatile and can be used in various applications such as:

  • Server and workstation bus interfaces
  • Communication infrastructure
  • Data storage and retrieval systems
  • Signal bridging for different logic levels

Package Information

The device comes in a DBGG package, which is a 48-pin plastic TSSOP type. This package is designed for surface-mount technology, allowing for compact PCB layouts and efficient use of board space.

In summary, the NXP 74LVT16245DBGG transceiver combines speed, low power, and high integration to meet the demands of modern electronic systems, making it a reliable choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess