EN
  • EN
  • DE

AM29F002NBB-70PD

Part No AM29F002NBB-70PD
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143669-AM29F002NBB-70PD
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F002NBB-70PD CAD Model

Description

The AM29F002NBB-70PD is a 2 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). Organized as 256K x 8, it offers a combination of high density and fast read access times, making it suitable for a variety of applications.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Telecommunications equipment
  • Instrumentation

Features

  • 5.0 Volt-only operation: Simplifies system design and reduces power supply requirements.
  • High-performance: 70 ns access time enables quick data retrieval.
  • Sector Erase Architecture: Allows flexible sector or full chip erase.
  • Erase Suspend and Resume: Supports interruption of erase for reading data.
  • Program Suspend and Resume: Supports interruption of programming for reading data.
  • Unlock Bypass Program Command: Reduces programming time.
  • Common Flash Interface (CFI): Standardized data for identifying and programming the device.
  • Low Power Consumption: Active and standby modes for power saving.

Benefits

  • Simplified System Design: 5.0 Volt-only operation reduces complexity and cost.
  • Fast Execution: 70 ns access time ensures quick and efficient code execution.
  • Flexible Memory Management: Sector erase architecture enables efficient memory management.
  • Reduced Programming Time: Unlock Bypass feature accelerates production processes.
  • Easy Integration: CFI provides standard information for easy identification and programming.
  • Enhanced System Performance: High speed and low power contribute to overall system performance.
  • High Reliability: Ensures data integrity and system robustness.

Additional Details

The AM29F002NBB-70PD features sector protection capabilities to prevent accidental programming or erasing of critical data. It also includes a hardware reset pin to quickly reset the device to a known state. The device is typically available in a 32-pin PDIP package. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess