EN
  • EN
  • DE
  • IT

MAX4830ELT/V+T

Part No MAX4830ELT/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description Current Limit SW 1-IN 1-OUT 2.3V to 5.5V 0.05A Automotive 6-Pin UDFN T/R / IC SWITCH 1X1 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 1068977-MAX4830ELT/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX4830
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX4830ELT/V+T CAD Model

Description

Maxim Integrated's MAX4830ELT/V+T: High-Efficiency, Overvoltage Protection Controller

The MAX4830ELT/V+T from Maxim Integrated is a state-of-the-art overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage transients. This compact, high-efficiency device is an essential component for designers looking to enhance the reliability and longevity of their electronic products.

With its wide input voltage range, the MAX4830ELT/V+T is versatile enough to be employed in a multitude of applications, including portable devices, data storage systems, and other sensitive electronics that require robust protection from electrical overstress. Its low quiescent current and high-efficiency operation make it an ideal choice for battery-powered applications where power conservation is paramount.

The device features an internal n-channel MOSFET that can handle overvoltage transients up to 28V, while the protected system voltage can be as low as 1.7V. This allows for a broad spectrum of use cases, from low-voltage logic circuits to more robust systems requiring a higher operating voltage range.

One of the key advantages of the MAX4830ELT/V+T is its auto-retry feature, which ensures that after an overvoltage condition subsides, the device will automatically attempt to re-enable the load, thus minimizing system downtime. Additionally, the controller includes thermal shutdown protection, further safeguarding the system from potential damage due to excessive heat.

The MAX4830ELT/V+T comes in a tiny, lead-free, 6-pin thin SOT23 package, which is not only space-saving but also environmentally friendly. This packaging makes the device suitable for the most compact and densely populated PCBs, where space is at a premium.

Overall, Maxim Integrated's MAX4830ELT/V+T overvoltage protection controller is a high-performance solution for modern electronic systems, offering a blend of protection features, efficiency, and compact form factor. Its ability to seamlessly integrate into a variety of designs makes it a top choice for engineers and designers seeking to enhance the safety and reliability of their products.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.5656
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Maxim Integrated
Lowest to $12.1912
Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3271 $69.8130
70+ $1.9094 $133.6580
105+ $1.8499 $194.2395
145+ $1.7903 $259.5935
190+ $1.7308 $328.8520
255+ $1.5510 $395.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess