EN
  • EN
  • DE

MAX6710QEUT

Part No MAX6710QEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705823-MAX6710QEUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6710QEUT CAD Model

Description

Maxim Integrated MAX6710QEUT Product Overview

The MAX6710QEUT from Maxim Integrated is a precision, quad voltage monitor designed to enhance system reliability by monitoring multiple supply voltages in digital systems. This compact, high-performance component is ideal for applications requiring a high level of voltage supervision, such as servers, computers, and telecommunication equipment.

Key Features:

  • Quad Voltage Monitoring: The device can simultaneously monitor four voltage thresholds, ensuring comprehensive system protection.
  • Adjustable Thresholds: Voltage thresholds can be set with external resistors, allowing for flexibility and customization according to specific system requirements.
  • Low Power Consumption: With its low operating current, the MAX6710QEUT is suitable for power-sensitive applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered by an external signal.
  • Multiple Reset Timeout Periods: The device offers a variety of reset timeout periods, which can be selected to match the needs of the application.

Applications:

  • Computers and Servers
  • Telecommunications
  • Embedded Systems
  • Portable/Battery-Powered Devices

Product Specifications:

The MAX6710QEUT operates over a wide voltage range and is available in a compact SOT23-6 package, making it easy to integrate into a variety of designs. It features a low quiescent current, which is critical for battery-powered applications, and it supports a broad temperature range, ensuring reliable operation under varying environmental conditions.

With Maxim Integrated's commitment to quality, the MAX6710QEUT is manufactured to the highest standards, ensuring that it meets the rigorous demands of today's sophisticated electronic systems. By incorporating this voltage monitor into your design, you can achieve a higher level of system stability and performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess