EN
  • EN
  • DE

LTC1960CUHF#PBF

Part No LTC1960CUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR/SELECTR DL 38-QFN / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 4000mA 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Smart Batteries
Number of Cells 2
Fault Protection Over Current
Voltage Supply MAX 28V
Interface SPI
Operating Temperature Range 0°C ~ 70°C (TA)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782287-LTC1960CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1960
Introduction Date February 11, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1960CUHF#PBF CAD Model

Description

The LTC1960CUHF#PBF is a highly integrated, feature-rich IC from Linear Technology, designed for precision dual switching regulator applications. This product is part of Linear Technology's commitment to providing power management solutions that combine performance with convenience, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Versatile Power Management: The LTC1960CUHF#PBF offers a dual synchronous step-down switching regulator, which is capable of delivering efficient power conversion with adjustable output voltages.
  • High Efficiency: With its advanced design, this IC achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the trade-off between efficiency and component size.
  • Integrated Features: The device includes features such as soft-start, over-temperature protection, and over-current protection, enhancing the reliability and safety of the end application.
  • Compact Package: Housed in a QFN package, the LTC1960CUHF#PBF is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The LTC1960CUHF#PBF is suitable for a multitude of applications that require efficient and reliable power delivery. Its versatility makes it an excellent choice for:

  • Portable devices
  • Networking equipment
  • Industrial instruments
  • Automotive systems
  • Medical devices

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of different circuit designs.
  • Thermal Management: Enhanced thermal performance ensures the device operates within safe temperature limits under various load conditions.

Overall, the LTC1960CUHF#PBF from Linear Technology is a robust and efficient solution for power management in modern electronics. Its combination of integration, efficiency, and compactness makes it a top choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess