EN
  • EN
  • DE

LTC1929CG#TR

Part No LTC1929CG#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0236+
Reference case SSOP-28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715019-LTC1929CG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1929CG#TR CAD Model

Description

The LTC1929CG#TR is a versatile synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This high-performance component is designed to manage power in a wide range of applications, from telecommunications and networking systems to portable and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC1929 is capable of handling a broad input voltage range, making it suitable for various supply voltages.
  • High Output Current: This controller can manage high output currents, which is essential for applications requiring substantial power delivery.
  • Dual N-Channel MOSFET Synchronous Drive: The use of dual N-Channel MOSFETs allows for efficient synchronous rectification, providing better efficiency compared to traditional diode-rectified solutions.
  • Adjustable Switching Frequency: Users can set the switching frequency to optimize efficiency, performance, and component size.
  • Phase-Lockable Fixed Frequency: The LTC1929 can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • OPTI-LOOP® Compensation: This feature allows the optimization of transient response, output voltage ripple, and loop stability for a wide range of power supply designs.
  • Output Tracking and Soft-Start: These functionalities provide controlled startup and shutdown, preventing voltage overshoot and inrush current.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Devices
  • Industrial Systems
  • Automotive Power Systems

The LTC1929CG#TR is available in a compact SSOP-16 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a go-to solution for engineers looking to create efficient, high-performance power management systems.

With its advanced features and flexible design, the LTC1929CG#TR from Linear Technology stands out as a sophisticated component that can meet the demands of a wide range of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5620 $67.8100
11+ $11.1273 $122.4003
17+ $10.7796 $183.2532
23+ $10.4320 $239.9360
29+ $10.0843 $292.4447
39+ $9.0413 $352.6107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess