Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 094659-TL072
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TL072 CAD Model

Description

The TL072 is a low-noise JFET-input operational amplifier (op-amp) from UTC (Unisonic Technologies Co., Ltd.). It is widely used in a variety of audio, instrumentation, and control applications due to its excellent noise performance, high input impedance, and wide bandwidth.

Applications

  • Audio Preamplifiers: Amplifying weak audio signals with minimal added noise.
  • Active Filters: Implementing various filter types (low-pass, high-pass, band-pass) for signal processing.
  • Instrumentation Amplifiers: Precisely amplifying small differential signals in measurement systems.
  • Voltage Followers: Buffering signals with high input impedance and low output impedance.
  • Signal Conditioning: Modifying signals to meet specific requirements for data acquisition or control systems.

Features

  • Low Noise: Minimizes unwanted noise in sensitive signal amplification.
  • High Input Impedance: Prevents signal loading and ensures accurate amplification.
  • Wide Bandwidth: Enables amplification of signals across a broad frequency range.
  • High Slew Rate: Provides fast response to rapidly changing input signals.
  • Low Input Bias Current: Reduces DC offset and improves accuracy.

Benefits

  • Improved Audio Quality: Low noise ensures clear and accurate audio reproduction.
  • Accurate Signal Processing: High input impedance and low bias current minimize signal distortion.
  • Versatile Circuit Design: Wide bandwidth and high slew rate allow for flexible circuit configurations.
  • Stable Operation: Robust design ensures reliable performance in various environments.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details

The TL072 is a dual op-amp, meaning it contains two independent op-amps in a single package. Typical specifications include a supply voltage range of ±5V to ±15V, a common-mode rejection ratio (CMRR) of 86 dB, and an open-loop voltage gain of 100 dB. It is available in various packages, including DIP-8 and SOIC-8. The TL072 is a popular choice for both hobbyists and professionals due to its ease of use and excellent performance characteristics. Proper circuit design and component selection are crucial for achieving optimal performance in specific applications. It is important to consider the power supply voltage, input signal range, and desired gain when designing circuits with the TL072.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for TZA3043T/C2
RF Micro Devices
Need more? Email Us
ECAD model for TQM679002
RF Micro Devices
Lowest to $1.4631
ECAD model for TQM6M4068
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TY890A111229KC40N
RF Micro Devices
Need more? Email Us
ECAD model for TQM613028
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TYCCDD231216KC
RF Micro Devices
Need more? Email Us
ECAD model for TQM7M5004
NXP / Nexperia
Need more? Email Us
ECAD model for TZA3043BU/C2
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TY9000AC00COGG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 177,200 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention