EN
  • EN
  • DE

LTC1821AIGW

Part No LTC1821AIGW
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC | IC DAC 16BIT V-OUT 36SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 2μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog ±4.5V ~ 16.5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Mounting Style SMD
Family Part Number LTC1821
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1208079-LTC1821AIGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1821AIGW CAD Model

Description

Linear Technology LTC1821AIGW Product Overview

The LTC1821AIGW is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and stability in demanding applications. This component is engineered to meet the stringent requirements of industrial, automotive, and communication systems where accurate analog signal generation is critical.

Key Features

  • High Resolution: The LTC1821AIGW boasts a 16-bit resolution, providing fine-grained control over the analog output, which is essential for applications requiring precise signal fidelity.
  • Monotonic Performance: This DAC guarantees monotonic performance over its entire operating range, ensuring a stable and predictable output that is critical for reliable system performance.
  • Low Glitch Impulse: The device features an exceptionally low glitch impulse, minimizing the transient effects when switching between output levels, which is crucial for high-precision applications.
  • Fast Settling Time: With a swift settling time, the LTC1821AIGW quickly reaches its final output value after a code change, making it ideal for high-speed data acquisition and control systems.

Performance Specifications

  • Output Range: The DAC offers a flexible output range that can be configured to match the needs of the application, providing versatility in system design.
  • Supply Voltage: It operates on a 5V supply voltage, making it compatible with many standard digital systems and simplifying power supply design.
  • Stability: The LTC1821AIGW is designed for excellent thermal stability, ensuring consistent performance across a wide temperature range.

Package and Reliability

The product comes in a 36-lead SSOP package, which is designed for space-constrained applications while providing adequate thermal performance and reliability. The LTC1821AIGW is also characterized for operation from -40°C to 85°C, catering to industrial-grade requirements.

Applications

With its high precision and robust performance, the LTC1821AIGW is suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Medical Instrumentation
  • High-end Audio Equipment

In conclusion, the LTC1821AIGW from Linear Technology is a reliable and precise DAC solution for designers looking to incorporate high-resolution analog outputs into their systems. Its combination of performance, flexibility, and reliability makes it a top choice for advanced analog signal generation needs.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 699 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess