EN
  • EN
  • DE
  • IT

LTC1760IFW#PBF

Part No LTC1760IFW#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC MANAGER BATTERY DUAL 48TSSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 4000mA 5.2V 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Smart Batteries
Number of Cells 2
Current - Charging Constant - Programmable
Charge Current - Max 4.43A
Voltage Supply MAX 28V
Interface I2C
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782214-LTC1760IFW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1760
Introduction Date May 12, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1760IFW#PBF CAD Model

Description

Linear Technology LTC1760IFW#PBF Smart Battery Charger

The LTC1760IFW#PBF is a highly versatile and intelligent dual smart battery charger controller designed by Linear Technology (now part of Analog Devices) to cater to the demanding requirements of portable electronic devices. This advanced charging solution is capable of simultaneously managing and charging two smart batteries, such as those compliant with the Smart Battery System (SBS) specifications.

Key Features:

  • Simultaneous Dual Battery Charging: The LTC1760IFW#PBF can charge two smart batteries at the same time, optimizing the charging process for applications that require extended battery life and rapid charging.
  • Smart Battery System Compatibility: It fully supports the Smart Battery Data (SBD) bus and the SMBus two-wire serial interface, enabling communication with smart batteries and ensuring precise control over the charging parameters.
  • High-Efficiency Operation: The device is designed for high efficiency, which helps to reduce heat generation and improve overall battery charging performance.
  • Comprehensive Charge Control: It features programmable charge current, charge voltage, and termination criteria, providing flexibility to accommodate various battery chemistries and capacities.
  • Integrated Safety Features: The LTC1760IFW#PBF includes numerous safety features such as overvoltage protection, undervoltage lockout, and thermal regulation to ensure the charging process is safe for both the batteries and the system.

Applications:

The LTC1760IFW#PBF is ideal for a wide range of applications that require reliable and efficient battery management. It is particularly suited for portable computers, medical equipment, and other battery-powered devices that utilize smart battery technology for power management and runtime prediction.

Package and Quality:

This product comes in a 48-lead TSSOP package (LTC1760IFW#PBF) that offers a compact footprint for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this charger controller meets stringent performance and reliability standards, making it a trusted choice for critical and high-performance applications.

For engineers and designers looking for a robust and intelligent charging solution, the LTC1760IFW#PBF smart battery charger from Linear Technology provides an exceptional balance of efficiency, flexibility, and safety for their power management needs.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess