EN
  • EN
  • DE

LTC1759CG#TR

Part No LTC1759CG#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0235+
Reference case SSOP-36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710937-LTC1759CG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1759CG#TR CAD Model

Description

Linear Technology LTC1759CG#TR Smart Battery Charger

The LTC1759CG#TR from Linear Technology is a sophisticated and advanced smart battery charger IC designed to efficiently manage the charging of modern battery technologies. This particular component is engineered to cater to the needs of single-cell and multi-cell battery packs, making it an ideal choice for portable electronic devices such as laptops, smartphones, and medical equipment that require reliable and efficient power management solutions.

The LTC1759CG#TR is housed in a compact SSOP-36 package, offering a space-saving solution for PCB layouts. It supports a wide range of battery chemistries including Li-Ion, NiMH, and NiCd, providing designers with the flexibility to choose the appropriate battery type for their specific application. The charger IC incorporates an intelligent algorithm that ensures batteries are charged quickly and safely, maximizing their lifespan and performance.

One of the key features of the LTC1759CG#TR is its ability to provide precise end-of-charge control, which is critical for maintaining battery health. It achieves this through its programmable charge termination techniques and real-time monitoring of the battery's voltage, current, and temperature. This ensures that the charging process is halted at the optimal time, preventing overcharging and potential damage to the battery.

The device also offers a variety of safety features, including overvoltage protection, short-circuit protection, and thermal shutdown, which contribute to the overall safety of the charging system. With its built-in automatic recharge feature, the LTC1759CG#TR can initiate a new charging cycle if the battery voltage falls below a user-defined threshold, keeping the battery topped up and ready for use.

For system designers and engineers looking for a reliable and high-performance battery charging solution, the LTC1759CG#TR smart battery charger from Linear Technology stands out as an excellent choice. Its combination of advanced charging algorithms, safety features, and support for multiple battery chemistries make it a versatile and essential component in the development of portable electronic devices.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3999 $50.7998
5+ $20.8409 $104.2045
8+ $20.1896 $161.5168
11+ $19.5384 $214.9224
14+ $18.8871 $264.4194
18+ $16.9333 $304.7994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess