EN
  • EN
  • DE

BQ24702PWG4

Part No BQ24702PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL MULTI-CHEM 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Battery Chemistry Multi-Chemistry
Voltage - Supply (Max) 28V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ24702
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571511-BQ24702PWG4
Ultra Librarian 3D Model Ultra Librarian BQ24702PWG4 CAD Model

Description

Product Overview: BQ24702PWG4 from Texas Instruments

The BQ24702PWG4 is a high-efficiency, synchronous battery charger with advanced features for portable applications, presented by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to optimize the charging of single, two- or three-series cell Li-ion and Li-polymer batteries, and is also compatible with nickel-metal hydride (NiMH) or lead-acid chemistries.

Key Features

  • Adaptive Charging: The BQ24702PWG4 includes dynamic power management (DPM) and input power detection, which helps to maximize the use of available input power without overloading the AC adapter.
  • High Accuracy: With precision voltage and current regulation, the device ensures accurate control over the charging process, maintaining battery health and extending its lifespan.
  • Multi-Chemistry Support: The flexibility to work with various battery chemistries makes this chip a versatile choice for a broad range of applications.
  • Charge Enable: The charger includes a charge enable pin for precision control over the charging process.
  • Safety Features: Comprehensive protection features include overvoltage, thermal, and short-circuit protection, ensuring safe operation under a variety of conditions.

Applications

The BQ24702PWG4 is suitable for a wide array of portable devices where efficient charging is crucial. Common applications include laptops, tablets, medical devices, and other consumer electronics that require reliable and adaptive charging solutions.

Technical Specifications

  • Voltage Range: Supports a wide range of input voltages.
  • Charge Current: Programmable to suit the needs of different battery capacities.
  • Package: Available in a 24-pin TSSOP (PW) package, providing a compact solution for space-constrained applications.

The BQ24702PWG4 stands out for its integration of advanced features in a single chip, offering designers a high level of performance and flexibility. Its compact size, combined with the robust protection mechanisms and support for multiple battery chemistries, makes it a smart choice for any portable application demanding efficient and reliable battery management.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3809 $51.6663
17+ $6.0562 $102.9554
26+ $5.8669 $152.5394
36+ $5.6777 $204.3972
46+ $5.4884 $252.4664
61+ $4.9206 $300.1566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess