EN
  • EN
  • DE

LTC1731EMS8-8.4#PBF

Part No LTC1731EMS8-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRG CNTRLR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 8.4V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1061084-LTC1731EMS8-8.4#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-8.4#PBF CAD Model

Description

LTC1731EMS8-8.4#PBF: Standalone Linear Li-Ion Battery Charger

The LTC1731EMS8-8.4#PBF is a sophisticated linear battery charger designed by Linear Technology to charge lithium-ion batteries with high precision and safety. This advanced charging IC is housed in an MSOP-8 package, making it an ideal solution for portable electronic devices where space is at a premium. The LTC1731EMS8-8.4#PBF is specifically tailored to charge a single cell lithium-ion battery to a final float voltage of 8.4V.

Featuring an automatic recharge function, the LTC1731EMS8-8.4#PBF ensures that the battery remains fully charged by initiating a new charging cycle if the battery voltage falls below a preset threshold. This charger also boasts a charge current that is programmable with a single external resistor, providing flexibility to accommodate various battery capacities and desired charge rates.

One of the key safety features of the LTC1731EMS8-8.4#PBF is its ability to terminate charging once the charge current falls below a certain level, indicating that the battery is fully charged. Additionally, it has a built-in thermal regulation mechanism that maximizes the charge rate without the risk of overheating. This is particularly important for maintaining the longevity and stability of the battery.

The LTC1731EMS8-8.4#PBF also includes an undervoltage lockout feature which ensures that the charger does not operate if the input voltage is insufficient to properly charge the battery, thus protecting both the charger and the battery from potential damage. Furthermore, the device comes with an LED status indicator that provides immediate feedback on the charging process; the LED lights up during charging and turns off when the charging cycle is complete.

For applications requiring precise and reliable battery charging, such as medical devices, handheld instruments, and consumer electronics, the LTC1731EMS8-8.4#PBF offers a compact, efficient, and safe solution. Its robust feature set ensures that batteries are charged quickly, accurately, and safely, extending the overall lifespan and performance of portable electronic devices.

Overall, the LTC1731EMS8-8.4#PBF from Linear Technology stands out as a high-quality, dependable choice for lithium-ion battery charging applications where performance and space constraints are critical considerations.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess