EN
  • EN
  • DE

LTC1731EMS8-4.1#PBF

Part No LTC1731EMS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 141125-LTC1731EMS8-4.1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-4.1#PBF CAD Model

Description

The LTC1731EMS8-4.1#PBF is a sophisticated, standalone linear charger from Linear Technology designed to precisely charge single-cell lithium-ion batteries. This compact, high-performance component is encapsulated in an MSOP-8 package, offering a space-efficient solution for portable applications. The LTC1731EMS8-4.1#PBF is tailored to maintain the longevity and safety of batteries by employing a smart charging protocol that includes pre-conditioning, constant-current, and constant-voltage phases.

Key Features:

  • Precision Charging: The charger is designed to charge a single lithium-ion cell with a final float voltage accuracy of ±1% at 4.1V, ensuring the battery is charged to its optimal voltage without overcharging.
  • Programmable Charge Current: Users can set the charge current from 1mA to 1A via a single external resistor, providing flexibility for various battery capacities and thermal environments.
  • Automatic Recharge: The LTC1731EMS8-4.1#PBF features an automatic recharge function, initiating a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up.
  • Charge Status Output: It includes a charge status output that can be used to drive an LED or interface with a microcontroller, providing visual or digital feedback on the charging process.
  • Thermal Regulation: To protect both the battery and the charger, the device incorporates thermal regulation, which automatically reduces charge current if the die temperature exceeds a preset threshold.
  • No External Blocking Diode Required: The LTC1731EMS8-4.1#PBF has an internal MOSFET to prevent reverse battery discharge, eliminating the need for an external diode and saving board space.
  • Low Dropout Voltage: The low dropout voltage of the charger allows it to operate effectively even with a low input voltage supply, making it suitable for use in USB-powered and portable devices.

Applications:

The LTC1731EMS8-4.1#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Instruments
  • Medical Devices
  • Smartphones and Tablets
  • Wireless Headsets
  • Backup Power Supplies

With its advanced features and reliable performance, the LTC1731EMS8-4.1#PBF from Linear Technology is a superior choice for designers looking to incorporate a safe and efficient charging solution into their lithium-ion battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess