EN
  • EN
  • DE

LTC1709EG-7#TR

Part No LTC1709EG-7#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0501+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754426-LTC1709EG-7#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1709EG-7#TR CAD Model

Description

Linear Technology's LTC1709EG-7#TR: High-Efficiency, Multiphase Synchronous Step-Down Switching Regulator

The LTC1709EG-7#TR from Linear Technology is a sophisticated, high-performance synchronous step-down switching regulator designed to meet the rigorous demands of power conversion in modern electronic systems. It is a multiphase, PWM controller that ensures efficient power management and is commonly used in applications such as computing systems, telecommunication equipment, and industrial power supplies.

Key Features

  • Multiphase Operation: The LTC1709EG-7#TR operates in a multiphase configuration, which significantly reduces the input and output ripple currents, leading to minimized electromagnetic interference (EMI) and the need for smaller, less expensive input and output capacitors.
  • High Efficiency: This controller is designed for high efficiency at high switching frequencies, which allows for the use of smaller inductors and faster transient response.
  • Voltage Mode Control: The LTC1709EG-7#TR features voltage mode control with feedforward operation, providing excellent line regulation and fast response to load changes.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 550kHz or synchronize it to an external clock, offering flexibility in optimizing the performance of the power supply.
  • Overcurrent Protection: It includes overcurrent protection that helps safeguard the power supply and the load in the event of a short circuit or an overload condition.
  • Power Good Output: The regulator provides a "power good" output signal, which can be used for sequencing and monitoring the integrity of the power supply.

Applications

The LTC1709EG-7#TR is ideal for a variety of applications, including:

  • High-density power distribution systems
  • Desktop and notebook computers
  • Servers and network equipment
  • Telecommunications infrastructure
  • Industrial and medical equipment

Reliability and Packaging

The LTC1709EG-7#TR is available in a 36-lead SSOP package, which ensures a compact footprint and compatibility with automated assembly processes. The device is also offered in tape and reel form (denoted by the #TR suffix), facilitating efficient handling and manufacturing. With Linear Technology's reputation for quality, this regulator is a reliable choice for critical applications where performance and dependability are paramount.

Overall, the LTC1709EG-7#TR is a versatile and reliable solution for complex power supply designs requiring efficient, multiphase voltage regulation with robust protection features.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess