EN
  • EN
  • DE

LTC1702ACGN#TR

Part No LTC1702ACGN#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0419+
Reference case SSOP24
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715008-LTC1702ACGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1702ACGN#TR CAD Model

Description

Product Overview: LTC1702ACGN#TR

The LTC1702ACGN#TR is a high-performance, dual synchronous step-down switching regulator controller from Linear Technology. It is designed to provide precision voltage regulation with a high level of efficiency, making it an ideal solution for a wide range of power supply applications. The device is specifically engineered to meet the demands of modern electronics that require stable and efficient power sources.

Key Features:

  • High Efficiency: The LTC1702ACGN#TR utilizes a synchronous rectification topology that ensures high efficiency, which is crucial for reducing heat and increasing reliability in power systems.
  • Dual Output: This controller is capable of managing two outputs simultaneously, making it versatile for applications that require multiple regulated voltages.
  • Wide Input Voltage Range: It can operate with an input voltage range that accommodates various power sources, which is essential for flexibility in system design.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 550kHz, allowing designers to optimize for efficiency or component size depending on the application's requirements.
  • Phase-Locked Loop (PLL): The inclusion of a PLL for frequency synchronization helps minimize noise and interference, which is particularly important in sensitive electronic equipment.
  • Overcurrent Protection: The LTC1702ACGN#TR features robust overcurrent protection to safeguard the device and the system it powers against potential damage from excessive current conditions.
  • Compact Packaging: Housed in a 16-pin narrow SSOP package, this controller is designed for space-constrained applications.

Applications:

The LTC1702ACGN#TR is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Portable computers and devices
  • Industrial systems
  • Medical equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1702ACGN#TR is no exception. It is built with the highest standards to ensure reliable operation under various conditions. The 'TR' designation indicates that the device is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, ensuring efficient assembly and reduced production times.

In conclusion, the LTC1702ACGN#TR from Linear Technology is a sophisticated power management solution that combines efficiency, versatility, and reliability, making it an excellent choice for designers seeking a dual synchronous step-down regulator for their next project.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5807 $67.0649
15+ $7.8609 $117.9135
23+ $7.6149 $175.1427
32+ $7.3701 $235.8432
41+ $7.1240 $292.0840
55+ $6.3872 $351.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess