Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr C&K
Series SET
Package Bulk
Switch Type Keyswitch
Shape Square
Color Red
Illumination Non-Illuminated
For Use With/Related Products SERU Series
Mounting Type Snap Fit
Size 17.30mm L x 17.10mm W x 6.30mm H
Other Names 719-5504-000,71105,STKRD,*STK RD,ST-K-RD,ST-K-RD,71105,*ST-K-RD,STK RD
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1233848-STK RD
Ultra Librarian 3D Model Ultra Librarian STK RD CAD Model

Description

The SET series cap from C&K is a snap fit device for use with the SERU series keyswitch.

  • Mounting Type: snap fit
  • Shape: square
  • Size: 17.30mm L x 17.10mm W x 6.30mm H
  • Color: red
  • Illumination: non-illuminated
  • Packaging: bulk
  • RoHS compliant: Yes
  • REACH: unaffected

You May Also Be Interested in

EAO
MUSHROOM-HEAD CAP GREEN D40 PLAS
Need more? Email Us
ECAD model for 704.604.5
EAO
CAP PUSHBUTTON RECTANGLE ORN
Need more? Email Us
ECAD model for 51-904.3
NKK Switches
LB ILLUM PUSHBUTTON CAP
Need more? Email Us
ECAD model for AT4178JB
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
ECAD model for AT414A
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 31-955.5
NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
ECAD model for AT4035B
RAFI USA
SWITCH CAP
Need more? Email Us
ECAD model for 5.52.008.115/0000
MEC Switches
CAP TACTILE ROUND CLEAR
Need more? Email Us
ECAD model for 1IS11-16.0
Schneider Electric
30MM COLOR CAP FOR ILL PUSHBUTTO
Need more? Email Us
ECAD model for 9001A7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention