EN
  • EN
  • DE

LTC1694-1CS5#TRMPBF

Part No LTC1694-1CS5#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 100kHz
Number of Channels 1
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 020498-LTC1694-1CS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS5#TRMPBF CAD Model

Description

The LTC1694-1CS5#TRMPBF from Linear Technology is a high-speed, hot-swappable I2C bus buffer that provides capacitive buffering and rise-time acceleration on I2C bus lines. This advanced product is designed to enhance I2C signal integrity in complex systems with multiple devices or long interconnects. It is an essential component for ensuring reliable communication in high-speed data acquisition, telecommunications, and industrial control applications.

The LTC1694-1CS5#TRMPBF operates at a supply voltage ranging from 2.7V to 5.5V, allowing it to be used in both 3.3V and 5V systems. Its low quiescent current makes it suitable for power-sensitive applications. The device's robustness is further highlighted by its ability to prevent data corruption during live board insertion and removal in hot-swappable environments.

This I2C bus buffer is capable of supporting standard mode (100kHz), fast mode (400kHz), and fast mode plus (1MHz) I2C communications. It features built-in rise-time accelerators that significantly improve signal rise times on heavily loaded buses, ensuring fast and reliable data transfer even in adverse conditions.

The LTC1694-1CS5#TRMPBF also incorporates a cross-conduction prevention logic that protects the device from potential damage caused by bus contention scenarios. This logic ensures that the buffer's output stages are not turned on simultaneously, thereby preventing shoot-through currents.

Packaged in a compact SOT-23 5-pin form factor, the LTC1694-1CS5#TRMPBF is designed for space-constrained applications. Its small size and tape and reel packaging (denoted by the 'TR' in the part number) make it ideal for automated manufacturing processes.

In summary, the LTC1694-1CS5#TRMPBF is a versatile, high-performance I2C bus buffer that ensures reliable communication over the I2C bus. It is a crucial component for designers looking to improve the integrity and robustness of their I2C bus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1273 $57.0184
18+ $5.8481 $105.2658
27+ $5.6653 $152.9631
37+ $5.4826 $202.8562
48+ $5.2998 $254.3904
64+ $4.7516 $304.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess