EN
  • EN
  • DE

MC80F7708QP

Part No MC80F7708QP
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830461-MC80F7708QP
Ultra Librarian 3D Model Ultra Librarian MC80F7708QP CAD Model

Description

The ABOV MC80F7708QP is a microcontroller based on an enhanced 8051 core. It offers a versatile solution for various embedded applications, balancing performance with efficient power consumption. Its architecture and integrated peripherals make it suitable for applications requiring robust control and connectivity.

Applications:

  • Consumer Electronics: Used in applications such as remote controls, toys, and small appliances, where microcontroller functionality is required.
  • Industrial Control: Can be employed in basic industrial control systems for tasks like motor control, sensor monitoring, and simple automation processes.
  • Home Automation: Suitable for home automation applications such as smart lighting, security systems, and appliance control.
  • Healthcare Devices: Integrated in certain healthcare devices for tasks such as data acquisition, sensor interfacing, and basic control functions.
  • Power Management: Used in power management applications for controlling and monitoring battery charging, voltage regulation, and energy consumption.

Features:

  • Enhanced 8051 Core: Provides a familiar and efficient instruction set architecture, enabling efficient code execution.
  • Flash Memory: Features on-chip flash memory for storing program code and data, allowing for flexible reprogramming and updates.
  • SRAM: Integrated static RAM (SRAM) provides fast access to data during program execution.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, event counting, and PWM generation.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication with external devices.
  • SPI/I2C: Supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) interfaces for communication with peripheral devices and sensors.
  • ADC: Integrated Analog-to-Digital Converter (ADC) enables the microcontroller to read analog signals from sensors and other analog sources.
  • GPIO: General-Purpose Input/Output (GPIO) pins provide flexible interfacing with external components and devices.
  • Low-Power Modes: Offers various low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • Versatile Performance: The enhanced 8051 core delivers adequate processing power for a wide range of embedded applications.
  • Flexible Integration: The variety of communication interfaces and GPIO pins allows for easy integration with external devices and sensors.
  • Cost-Effectiveness: The microcontroller offers a balance of features and performance at a competitive price point.
  • Low Power Consumption: The low-power design makes it suitable for battery-powered and energy-conscious applications.
  • Ease of Development: The familiar 8051 architecture and comprehensive development tools simplify the development process.

The MC80F7708QP provides a reliable and adaptable solution for various embedded control applications. Its blend of processing capabilities, communication interfaces, and low-power operation makes it a good choice for designers looking for an efficient microcontroller.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess