EN
  • EN
  • DE

LTC1669-1CS5#TRPBF

Part No LTC1669-1CS5#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R I2C TSOT23-5 / DAC 1-CH 10-bit 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782162-LTC1669-1CS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1669
Introduction Date October 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1669-1CS5#TRPBF CAD Model

Description

Linear Technology LTC1669-1CS5#TRPBF Digital-to-Analog Converter

The LTC1669-1CS5#TRPBF, from Linear Technology, is a high-performance, 10-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact SOT-23 package. Designed for space-constrained applications, this DAC is ideal for portable battery-powered devices, process control, data acquisition systems, and digital gain and offset adjustment applications.

This particular model features a micropower shutdown mode, which significantly reduces power consumption when the device is not in active use, making it an excellent choice for energy-sensitive designs. The LTC1669-1CS5#TRPBF operates from a single 2.7V to 5.5V supply, providing great flexibility in various operating environments.

One of the key attributes of the LTC1669-1CS5#TRPBF is its simplicity of use. It employs a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration into existing digital systems. The device also boasts a fast settling time, ensuring quick response to changes in input data.

The output of the LTC1669-1CS5#TRPBF is buffered, which helps to drive capacitive loads and eliminates the need for an external op-amp in many cases. This integration further simplifies design and reduces component count. Additionally, the DAC has a rail-to-rail output, which maximizes dynamic range and enhances overall system performance.

With its high level of integration and performance, the LTC1669-1CS5#TRPBF is an excellent choice for designers looking for a DAC that combines compact size with high functionality. Whether it's used in consumer electronics or industrial automation, this DAC from Linear Technology ensures reliable and precise analog output derived from digital input signals.

Key features of the LTC1669-1CS5#TRPBF include:

  • 10-bit resolution
  • Low power operation with micropower shutdown
  • Single 2.7V to 5.5V supply voltage
  • 3-wire serial interface compatible with SPI and MICROWIRE
  • Fast settling time
  • Buffered rail-to-rail output
  • Compact SOT-23 package

Overall, the LTC1669-1CS5#TRPBF is a versatile and efficient solution for digital-to-analog conversion needs in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess