EN
  • EN
  • DE

LTC1668IG

Part No LTC1668IG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±5V
INL/DNL (LSB) ±8 (Max), ±1
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number LTC1668
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625224-LTC1668IG
Ultra Librarian 3D Model Ultra Librarian LTC1668IG CAD Model

Description

Linear Technology LTC1668IG Product Overview

The LTC1668IG from Linear Technology is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This component is an ideal choice for precision applications requiring a high degree of linearity, such as medical instrumentation, telecommunication systems, and automated test equipment.

Key Features

  • Resolution: The LTC1668IG boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Sampling Rate: With a maximum sampling rate of 50Msps, this DAC is capable of handling high-speed applications with ease.
  • Low Noise: Designed for low noise operations, it ensures a clean, stable output signal, which is crucial for sensitive electronic applications.
  • Power Efficiency: The device operates with a 5V supply voltage and features a power dissipation of only 175mW, making it an energy-efficient choice for portable and battery-powered devices.
  • Interface Compatibility: It comes with a flexible SPI/Microwire compatible 3-wire serial interface, ensuring easy integration with a wide range of microcontrollers and digital systems.

Performance Specifications

The LTC1668IG has an impressive integral nonlinearity (INL) of ±2 LSB and a differential nonlinearity (DNL) of ±1 LSB, ensuring accurate and consistent performance across the full output range. The device also features a glitch impulse of 1.5nV-s, which minimizes transient errors during output transitions.

Robust Design

Encased in a 28-lead SSOP package, the LTC1668IG is designed for robustness and reliability. It is specified for operation over the industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications

Thanks to its high performance and reliability, the LTC1668IG is well-suited for a variety of demanding applications, including:

  • Direct Digital Synthesis (DDS)
  • Waveform Generation
  • Communication Systems
  • Instrumentation and Control Systems
  • Process Control

With the LTC1668IG, Linear Technology continues to uphold its reputation for delivering high-quality, precision components that meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $46.0049
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $51.9125
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9023 $68.9023
2+ $64.5414 $129.0828
3+ $62.3610 $187.0830
4+ $58.0000 $232.0000
5+ $55.8196 $279.0980
6+ $53.6391 $321.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,021 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess