EN
  • EN
  • DE

MCP4821-E/MC

Part No MCP4821-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001334-MCP4821-E/MC
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 12
Output Type Voltage - Buffered
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian MCP4821-E/MC CAD Model

Description

The MCP4821-E/MC is a single-channel, 12-bit digital-to-analog converter (DAC) from Microchip Technology, designed to deliver precision and performance for a wide range of applications. This compact device operates with a supply voltage from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems, and is available in an 8-pin MSOP package.

Key Features

  • Resolution: The MCP4821 offers a 12-bit resolution, providing fine analog output control, which is ideal for applications requiring high accuracy.
  • Internal Voltage Reference: An integrated precision voltage reference of 2.048V minimizes the need for external components and simplifies the design process.
  • Output Amplifier: The on-board rail-to-rail output amplifier allows the DAC to drive the analog output to both supply rails, offering a wide dynamic range.
  • SPI Interface: The device features a Serial Peripheral Interface (SPI) that allows for high-speed data transfer and easy connection to microcontrollers or other digital systems.
  • Low Power Consumption: With its low-power design, the MCP4821 is an excellent choice for battery-operated devices and power-sensitive applications.
  • Extended Temperature Range: The device is specified for operation over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The MCP4821-E/MC is versatile and can be used in a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Analog control loops
  • Programmable voltage and current sources
  • Consumer electronics

Conclusion

The MCP4821-E/MC from Microchip Technology is a robust and reliable DAC solution that offers designers a balance of performance and ease of use. Its integrated features and wide operating range make it an excellent choice for engineers looking to implement precise analog control in their next project.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5569 $50.1259
27+ $3.7390 $100.9530
42+ $3.6222 $152.1324
58+ $3.5053 $203.3074
74+ $3.3885 $250.7490
99+ $3.0380 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess