EN
  • EN
  • DE

LTC1663CNS8

Part No LTC1663CNS8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Linear Technology
Win Source Part Number 303164-LTC1663CNS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1663CNS8 CAD Model

Description

Overview of LTC1663CNS8

The LTC1663CNS8 is a 10-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This compact DAC component is housed in a narrow 8-lead SO package, making it an ideal choice for applications where space is at a premium.

Key Features

  • Resolution: The LTC1663CNS8 offers a 10-bit resolution, providing fine granularity for analog output with 1024 distinct voltage levels.
  • Interface: It features a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, facilitating easy integration into a variety of digital systems.
  • Update Rate: The DAC boasts a fast update rate, capable of processing digital inputs to analog outputs swiftly, which is crucial for real-time applications.
  • Low Power Consumption: With its low power operation, the LTC1663CNS8 is optimized for battery-powered devices and power-sensitive applications.
  • Reference: An internal reference simplifies the design by eliminating the need for external components, while also providing a stable and accurate voltage for the DAC operations.
  • Power Supply Range: The device operates from a single 2.7V to 5.5V supply, accommodating a wide range of power environments.
  • No External Components Needed: The LTC1663CNS8 functions without the need for external trim components, which can reduce the overall bill of materials and simplify circuit design.

Applications

The LTC1663CNS8 is versatile and can be used in various applications, such as:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control
  • Automotive systems
  • Medical instrumentation

Conclusion

In conclusion, the LTC1663CNS8 from Linear Technology is a robust and reliable DAC option for designers seeking a high-resolution, low-power, and easy-to-use component. Its small form factor, combined with its feature-rich design, makes it an excellent choice for a wide array of electronic applications that require precise digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess