EN
  • EN
  • DE

LTC1661CMS8#TRPBF

Part No LTC1661CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT MICRPWR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.4, ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 115793-LTC1661CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1661CMS8#TRPBF CAD Model

Description

Linear Technology's LTC1661CMS8#TRPBF: A Dual 10-Bit Rail-to-Rail DAC

The LTC1661CMS8#TRPBF is a high-performance, dual 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage outputs with a rail-to-rail range. This compact, feature-rich component is ideal for applications that require accurate digital control over analog signals in a space-constrained environment.

Key Features:

  • Resolution: The LTC1661CMS8#TRPBF offers a 10-bit resolution, enabling fine control over the analog output with 1024 distinct voltage levels.
  • Dual DAC Channels: With two independent DACs in one package, it allows for simultaneous updates and control of two separate analog outputs, increasing the versatility of the device.
  • Rail-to-Rail Output: The output voltage range extends from 0V to the supply voltage, providing maximum dynamic range and flexibility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a low power operation, which minimizes power consumption and extends battery life in portable devices.
  • Small Package: Encased in a space-saving MSOP-8 package, the LTC1661CMS8#TRPBF is suitable for compact circuit designs.
  • Serial Interface: The DAC is easily controlled via a SPI-compatible serial interface, which simplifies the connection to microcontrollers and reduces the number of required I/O pins.
  • Power-On Reset: Each DAC powers up with its outputs at zero, ensuring a predictable startup state and easing system initialization.

Applications:

The LTC1661CMS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Automatic tuning and calibration systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Data acquisition systems

Linear Technology's commitment to high-quality and performance is evident in the LTC1661CMS8#TRPBF DAC. Its combination of dual-channel output, low power consumption, and compact form factor makes it an excellent choice for designers looking to integrate precise analog control in their digital systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7162 $58.2972
13+ $7.9723 $103.6399
20+ $7.7231 $154.4620
27+ $7.4740 $201.7980
35+ $7.2249 $252.8715
47+ $6.4775 $304.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,694 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess