EN
  • EN
  • DE

LTC1599ACG#PBF

Part No LTC1599ACG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT MLTPLYNG24SSOP / DAC 1-CH R-2R 16-bit 24-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782088-LTC1599ACG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1599
Introduction Date January 31, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1599ACG#PBF CAD Model

Description

LTC1599ACG#PBF - Precision DAC from Linear Technology

The LTC1599ACG#PBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise analog output signals from digital input data. This component is housed in a 28-lead SSOP package and is part of Linear Technology's family of precision DACs, offering excellent stability and accuracy for demanding applications.

Key Features

  • Resolution: The LTC1599ACG#PBF boasts a 16-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Settling Time: With a fast settling time, this DAC is capable of converting digital signals to analog quickly and efficiently, making it suitable for high-speed applications.
  • Output Range: The device offers a flexible output range, which can be configured to match the requirements of the target application, whether it be bipolar or unipolar.
  • Low Glitch Energy: The DAC features low glitch energy, minimizing the impact of switching transients on the output signal and thereby preserving signal fidelity.
  • Power Supply: It operates from a 5V power supply, which is common in many electronic systems, simplifying power management.
  • Interface: The LTC1599ACG#PBF uses a parallel interface for data input, making it easy to connect to most microcontrollers, digital signal processors (DSPs), or other digital sources.

Applications

The precision and speed of the LTC1599ACG#PBF make it an ideal choice for a wide range of applications, including:

  • Automated test equipment (ATE)
  • Data acquisition systems
  • Process control and industrial automation
  • Medical instrumentation
  • Digital signal processing

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1599ACG#PBF is no exception. It is designed to meet stringent specifications and is manufactured with the highest quality standards. This ensures reliable performance even in the most critical applications where precision is paramount.

In summary, the LTC1599ACG#PBF from Linear Technology is a versatile and precise DAC that meets the needs of engineers requiring high accuracy, fast settling times, and stable performance. Its robust feature set and reliable operation make it a go-to solution for converting digital data to high-fidelity analog signals in a variety of complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7317 $59.4634
5+ $24.3952 $121.9760
7+ $23.6329 $165.4303
9+ $22.8705 $205.8345
12+ $22.1082 $265.2984
16+ $19.8211 $317.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess