EN
  • EN
  • DE

MAX9512ESE

Part No MAX9512ESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707410-MAX9512ESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9512ESE CAD Model

Description

Maxim Integrated MAX9512ESE Product Overview

The MAX9512ESE from Maxim Integrated is a high-performance, low-power video amplifier that is designed to cater to the demanding requirements of video signal processing applications. This device is particularly suitable for portable and compact systems where space and power consumption are critical factors.

The MAX9512ESE features a 2-channel filter amplifier with selectable low-pass filters, making it an ideal solution for anti-aliasing and reconstruction in video systems. The device supports standard-definition (SD) video signals and is optimized for driving loads such as cables and video ADCs (analog-to-digital converters).

Key Features

  • Integrated low-pass filters with selectable cutoff frequencies, providing flexibility for various video standards.
  • High output drive capability, capable of driving dual video loads (2VP-P) with ease.
  • Low quiescent current, which is essential for battery-powered devices, ensuring longer battery life and reduced power consumption.
  • Excellent video performance with low differential gain and phase error, contributing to a high-quality video output.
  • Single-supply operation ranging from +2.7V to +5.5V, accommodating a wide variety of power sources.
  • Power-down feature that significantly reduces power consumption when the device is not in active use.
  • Available in a compact 16-pin Narrow SO package, making it suitable for space-constrained applications.

Applications

The MAX9512ESE is versatile and can be used in a range of applications, including:

  • Portable and handheld video devices
  • Security cameras and closed-circuit television (CCTV) systems
  • Video conferencing equipment
  • Automotive rearview cameras and in-vehicle entertainment systems
  • Video signal conditioning and processing

With its combination of performance, power efficiency, and compact design, the MAX9512ESE is an excellent choice for designers looking to enhance their video processing systems. Maxim Integrated's commitment to quality ensures that this video amplifier will deliver reliable and consistent performance for a wide array of video applications.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess