EN
  • EN
  • DE

LTC1566-1IS8#PBF

Part No LTC1566-1IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP 7ORDER 2.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 2.3MHz
Number of Filters 1
Filter Order 7th
Supply Voltage - Operating ±5V, 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060861-LTC1566-1IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1566-1IS8#PBF CAD Model

Description

The LTC1566-1IS8#PBF is a high-performance, continuous time, lowpass filter that is part of Linear Technology's range of analog integrated circuits. This filter is designed to offer a precise, fifth-order, linear phase (Butterworth) response, ensuring a maximally flat passband, which makes it ideal for a wide array of signal processing applications.

Key Features

  • Filter Type: The LTC1566-1IS8#PBF is a continuous time, lowpass filter with a fifth-order Butterworth response, delivering a flat frequency response in the passband for minimal signal distortion.
  • Operating Frequency: It can operate at a high frequency with a cutoff frequency range from 1kHz to 150kHz, which can be set by external resistors.
  • Package: The device comes in a compact 8-lead SOIC package, denoted by the 'IS8' in the part number, which is suitable for space-constrained applications.
  • Power Supply: It features a single 5V power supply, making it easy to integrate into existing systems without the need for complex power management.
  • Low Distortion: The LTC1566-1IS8#PBF boasts a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and instrumentation applications.
  • Dynamic Range: With a high dynamic range, this filter can handle a wide amplitude range of signals without degradation, ensuring reliable performance in various conditions.

Applications

The LTC1566-1IS8#PBF is versatile and can be used in numerous applications, including:

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing for A/D converters
  • Audio signal processing
  • Medical instrumentation
  • Test and measurement equipment

Linear Technology's LTC1566-1IS8#PBF offers designers a compact, high-performance solution for implementing high-quality filtering in both digital and analog signal paths. Its ease of use and excellent performance characteristics make it a go-to choice for engineers looking to enhance their systems with a reliable filtering component.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess