EN
  • EN
  • DE

LTC1563-3CGN#PBF

Part No LTC1563-3CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER LP RC 4TH ORDER 16SSOP / Active Filter Dual Low Pass 8th Order 256kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 256kHz
Number of Filters 1
Filter Order 4th
Operating Supply Voltage 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782060-LTC1563-3CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1563-3
Introduction Date January 18, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1563-3CGN#PBF CAD Model

Description

The LTC1563-3CGN#PBF is a highly integrated active filter component from Linear Technology, designed to simplify the implementation of low-distortion, low-noise, continuous-time filters. This filter is particularly well-suited for applications requiring high-performance signal conditioning, such as telecommunications, data acquisition systems, and audio processing.

Key Features

  • Filter Type: The LTC1563-3CGN#PBF is a 4th-order, low-pass active filter with a fixed frequency response that can be easily configured by the user.
  • Operating Frequency: It offers a wide operating frequency range, making it versatile for various applications.
  • Low Distortion: With its low harmonic distortion, the filter ensures signal integrity, providing a clean output that is free from unwanted noise and artifacts.
  • Single Supply Operation: The device can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Compact Size: Housed in a compact 16-lead narrow SSOP package, the LTC1563-3CGN#PBF saves valuable board space in space-constrained applications.

Applications

The LTC1563-3CGN#PBF is ideal for a range of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Post-DAC filtering for high-fidelity audio systems
  • Signal conditioning in communication systems
  • Filtering for instrumentation and control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1563-3CGN#PBF is no exception. It is designed to meet stringent specifications for reliability and performance, ensuring long-term stability and operation in demanding environments.

Ordering Information

The LTC1563-3CGN#PBF is available for order with the part number specified, and comes in a RoHS-compliant package. For detailed information on pricing, availability, and ordering, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8944 $51.5776
10+ $10.5801 $105.8010
15+ $10.2494 $153.7410
21+ $9.9188 $208.2948
27+ $9.5882 $258.8814
35+ $8.5963 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,595 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess