Linear Technology LTC1558CS8-3.3 Voltage Regulator
The LTC1558CS8-3.3 is a high-performance, low-dropout linear regulator designed by Linear Technology, which is now part of Analog Devices. This component offers a stable and reliable power supply solution, making it an ideal choice for precision electronics that require a consistent 3.3V output. It is well-suited for applications in telecommunications, portable devices, and industrial equipment where efficient power management is crucial.
The LTC1558CS8-3.3 comes in a compact SO-8 package, which is designed for surface mount technology, allowing for efficient use of PCB space. Its small form factor makes it an excellent choice for space-constrained applications without compromising performance.
Key Features:
- Output Voltage: Fixed 3.3V, which is ideal for logic circuits and standard digital ICs.
- Dropout Voltage: Low dropout performance ensures efficient operation, even with input voltages close to the output voltage.
- Output Current: Capable of delivering up to 150mA of continuous output current.
- Thermal Protection: Built-in thermal shutdown protects the device from overheating, enhancing reliability and longevity.
- Stable with Low ESR Capacitors: Stable with ceramic capacitors, which reduces the need for tantalum or bulky aluminum electrolytic capacitors.
Applications:
- Portable electronics where battery life and efficiency are important.
- Telecommunication infrastructure that requires consistent and reliable power.
- Industrial control systems where precision voltage regulation is necessary.
- Power supplies for microprocessors, DSPs, and other sensitive digital components.
The LTC1558CS8-3.3 regulator stands out for its ease of use, requiring minimal external components to function. A single input and output capacitor are sufficient for stability, which simplifies the design process for engineers. Its fast transient response ensures that the output voltage remains stable under varying load conditions, which is critical for high-performance electronics.
Overall, the LTC1558CS8-3.3 from Linear Technology is a robust and dependable choice for applications demanding high-quality voltage regulation. Its combination of features and compact size make it a versatile component for a wide range of electronic products.