Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.985V, 4.725V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 131273-LTC1536CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1536CMS8#TRPBF CAD Model

Description

LTC1536CMS8#TRPBF - Interface - Telecom Integrated Circuit by Linear Technology

The LTC1536CMS8#TRPBF is a high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for telecommunication interfaces. This versatile chip is specifically crafted to cater to the demanding requirements of telecom systems, providing a robust solution for designers who require reliability and efficiency in their applications.

Encased in an MSOP-8 package, the LTC1536CMS8#TRPBF offers a compact footprint suitable for space-constrained applications without compromising on functionality. It allows for seamless integration into a variety of telecom equipment, including modems, switches, routers, and other network infrastructure devices.

One of the key features of the LTC1536CMS8#TRPBF is its ability to operate over a wide power supply range, ensuring compatibility with various system voltages and providing flexibility in design. This makes it an ideal choice for systems that require stable operation across different power conditions.

The device is engineered to handle the intricacies of telecom signal processing with precision. It boasts a high level of integration, which reduces the need for external components, simplifying the design process and saving valuable board space. This integration also contributes to the overall reliability of the system by minimizing the potential points of failure.

Linear Technology's commitment to quality is evident in the LTC1536CMS8#TRPBF's construction. The device is built to meet stringent industry standards, ensuring that it performs consistently in the challenging environments typical of telecom applications. Furthermore, the part number includes the suffix 'TRPBF,' indicating that the device is provided in tape and reel packaging and is lead-free, reflecting Linear Technology's dedication to environmental responsibility.

In summary, the LTC1536CMS8#TRPBF from Linear Technology is a testament to the company's expertise in creating high-quality, reliable, and efficient telecom interface circuits. Its compact size, robust performance, and design flexibility make it a top choice for engineers looking to enhance their telecom systems.

You May Also Be Interested in

Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention