EN
  • EN
  • DE

LTC2965IDD#PBF

Part No LTC2965IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR 100V 8DFN / Processor Supervisor 1 Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Monitor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783195-LTC2965IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2965
Introduction Date March 10, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2965IDD#PBF CAD Model

Description

LTC2965IDD#PBF Product Overview

The LTC2965IDD#PBF is a versatile voltage monitor and supervisor component engineered by Linear Technology, now part of Analog Devices, designed to ensure the reliability and stability of electronic systems. This precision device is capable of monitoring two voltage inputs, which can range from 1.8V to 5.5V, making it a suitable choice for a wide array of applications including portable devices, automotive systems, and industrial equipment.

One of the standout features of the LTC2965IDD#PBF is its ability to provide four programmable voltage threshold levels, which allows for a highly customizable voltage supervision. This feature is particularly beneficial for systems that require precise voltage monitoring to maintain optimal performance and to prevent damage caused by voltage fluctuations.

Key Features

  • Dual Voltage Monitoring: The device can simultaneously supervise two voltage rails, which is essential for systems that operate on multiple power supplies.
  • Adjustable Thresholds: Users can program the voltage threshold levels through an external resistor divider or through the I2C/SMBus-compatible interface.
  • Wide Operating Voltage Range: With a monitoring range of 1.8V to 5.5V, the LTC2965IDD#PBF is versatile enough to fit into many different types of electronic systems.
  • Low Quiescent Current: The device features a low current draw, which is crucial for battery-powered applications where power efficiency is a priority.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC2965IDD#PBF saves valuable board space and is suitable for space-constrained applications.
  • Robust Interface: The I2C/SMBus-compatible interface not only allows for programmable settings but also for reading back the status of the monitored voltages, adding to the device's diagnostic capabilities.

Applications

The LTC2965IDD#PBF is an ideal choice for a variety of applications that require reliable voltage supervision. It is commonly used in:

  • Portable and battery-powered devices
  • Automotive electronics
  • Data communication systems
  • Industrial and medical equipment

In summary, the LTC2965IDD#PBF from Linear Technology is a sophisticated and reliable solution for monitoring critical voltages within electronic systems, ensuring they operate within safe parameters and contributing to the overall longevity and efficiency of the application it serves.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9704 $54.8520
12+ $9.0013 $108.0156
18+ $8.7200 $156.9600
24+ $8.4388 $202.5312
31+ $8.1575 $252.8825
42+ $7.3136 $307.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess