Introducing the UDA1325PS High-Performance Audio Codec from NXP
The UDA1325PS is a cutting-edge audio codec developed by NXP Semiconductors, designed to provide an exceptional audio experience for a wide range of applications. This versatile codec integrates both digital-to-analog conversion (DAC) and analog-to-digital conversion (ADC) functionalities, making it an ideal choice for high-quality audio systems.
Key Features
- High-Quality Sound: The UDA1325PS boasts an impressive signal-to-noise ratio, ensuring crystal-clear sound reproduction with minimal distortion. This makes it suitable for audiophile-grade audio systems where sound quality is paramount.
- Multi-Channel Support: With its ability to support multiple audio channels, the UDA1325PS is perfect for surround sound systems and other complex audio setups that require multiple input and output channels.
- Low Power Consumption: Designed with energy efficiency in mind, the UDA1325PS maintains high performance while minimizing power consumption, thus extending the battery life of portable audio devices.
- Versatility: Whether it's for home theater systems, professional audio recording, or portable media players, the UDA1325PS is built to deliver top-notch audio quality across a variety of platforms.
- Integrated Filters: The codec includes built-in filters that can be used to enhance audio performance, providing users with a range of options to tailor the sound to their preferences.
Technical Specifications
The UDA1325PS is equipped with advanced technical specifications that cater to the needs of high-fidelity audio systems:
- Dual 24-bit DAC and ADC
- Sampling rates up to 48 kHz
- Dynamic range: 98 dB for DAC, 90 dB for ADC
- Total harmonic distortion (THD): -86 dB for DAC
- Integrated digital audio interface
- Support for I²S and LSB-justified data formats
Applications
The UDA1325PS is a versatile component that can be integrated into a variety of audio applications, including:
- High-end audio and home theater systems
- Professional audio recording and mixing consoles
- Automotive audio systems
- Portable audio devices and MP3 players
- Sound cards and computer audio interfaces
With its combination of high-quality audio performance, low power consumption, and versatile application support, the UDA1325PS from NXP stands out as a premier choice for audio codec solutions in the market.