The LTC1518CS#PBF is a high-performance clock recovery and data retiming integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This precision IC is specifically engineered to meet the stringent requirements of SDH/SONET applications, ensuring ultra-low jitter and reliable data communication at speeds up to 2.488 Gbps.
Key Features:
- High Data Rate: Capable of handling data rates up to 2.488 Gbps, making it suitable for high-speed optical networks.
- Ultra-Low Jitter Performance: Designed to minimize jitter, which is crucial for maintaining signal integrity in high-speed data transmissions.
- Integrated Loop Filter Components: Reduces the need for external components, simplifying the design and saving board space.
- Single 5V Supply: Operates on a single 5V power supply, facilitating ease of use and integration into existing systems.
- Loss of Lock Indicator: Provides a signal indicating whether the IC is properly locked onto the incoming data stream, aiding in system diagnostics and monitoring.
- Selectable Reference Frequencies: Accommodates various reference frequencies, offering design flexibility.
- Surface Mount Package: Comes in a compact surface-mount package, ideal for space-constrained applications.
Applications:
- SDH/SONET Equipment
- High-Speed Data Communication Systems
- Fiber Optic Transceivers and Repeaters
- Backplane Data Transmission
Product Description:
The LTC1518CS#PBF is a versatile and robust solution for clock recovery and data retiming in high-speed communication systems. Its ability to handle data rates up to 2.488 Gbps makes it an ideal choice for SDH/SONET and other similar optical network standards. With its ultra-low jitter performance, the LTC1518CS#PBF helps to maintain signal integrity, which is critical in applications where data integrity and reliability are paramount.
Designed with integration in mind, this IC features integrated loop filter components, which simplifies the design process and helps reduce the overall component count. The single 5V supply requirement and the compact surface-mount package make it a convenient and practical choice for designers working on advanced communication equipment.
Overall, the LTC1518CS#PBF from Linear Technology represents a reliable and high-performing solution for those who need to ensure accurate clock recovery and data retiming in their high-speed data communication systems.