The LTC1485IS8#TRPBF is a high-speed differential bus transceiver from Linear Technology, which is now part of Analog Devices. Designed to provide robust communication in noisy environments, this transceiver is ideal for industrial, automotive, and networking applications where reliable data transmission is critical.
Key Features
- Half-Duplex Interface: This device supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires, but only one direction at a time.
- High Speed: With signaling rates up to 30Mbps, the LTC1485IS8#TRPBF is suitable for high-speed data transmission requirements.
- Low Power: It operates with a very low supply current, making it an energy-efficient choice for battery-powered systems.
- Wide Operating Temperature Range: The transceiver can operate over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh conditions.
- Robust ESD Protection: It includes protection against electrostatic discharge (ESD) events, enhancing the durability of the device in environments prone to static electricity.
Applications
The LTC1485IS8#TRPBF is versatile and can be used in various applications, including:
- Industrial control systems
- Automotive networks
- Networked security systems
- Building automation
Technical Specifications
Parameter
Value
Package Type
SOIC-8
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to 85°C
Signaling Rate
Up to 30Mbps
ESD Protection
Yes
The LTC1485IS8#TRPBF is supplied in a narrow SOIC-8 package and is available in tape and reel packaging for use in automated manufacturing environments. Its compact form factor and robust features make it an excellent choice for designers looking to implement reliable data communication in their systems.