Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 64
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole, Right Angle
Termination Solder
Features -
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Base Product Number XC5C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364574-XC5C-6422
Ultra Librarian 3D Model Ultra Librarian XC5C-6422 CAD Model

Description

The XC5C-6422 is a backplane connector from Omron Electronics Inc-EMC Div.

  • Temperature Range: -55°C to 125°C
  • Current Rating: 2A
  • Contact Finish: Gold
  • Connector Type: Plug
  • Number of Positions: 64
  • Gender: Male Pins
  • Loaded Positions: All
  • Pitch: 0.100" (2.54mm)
  • Insulation Material: Polybutylene Terephthalate (PBT) with Glass Filling

You May Also Be Interested in

HARTING
HAR-BUS HM CODING F RAL5011 PCEE
Need more? Email Us
ECAD model for 17790000021
EDAC Inc.
CONN HSG RACK & PANEL 120P GRN
Need more? Email Us
ECAD model for 516-120-000-202
TE Connectivity
SPIROL PIN
Need more? Email Us
ECAD model for 201501-2
TE Connectivity
ATCA GUIDE MODULE VERT SHORT
Need more? Email Us
ECAD model for 3-1469387-7
HARTING
CONTACT SOCKET SIGNAL 20-26AWG
Need more? Email Us
ECAD model for 09060006481310
EDAC Inc.
COVER METAL RACK & PANEL 120POS
Need more? Email Us
ECAD model for 516-230-512
HARTING
HAR-BUS HM GUIDE PIN
Need more? Email Us
ECAD model for 17790000080
TE Connectivity
CONN STRAIN RELIEF 14POS LONG
Need more? Email Us
ECAD model for 201843-3
TE Connectivity
CONN JACKSCREW LONG-LONG FEMALE
Need more? Email Us
ECAD model for 207235-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4008 $50.4168
51+ $1.9699 $100.4649
79+ $1.9083 $150.7557
109+ $1.8468 $201.3012
141+ $1.7852 $251.7132
188+ $1.6005 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,496 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention