EN
  • EN
  • DE

DS2430AP

Part No DS2430AP
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 256 1WIRE 6TSOC / 256-Bit 1-Wire EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256b (32 x 8)
Memory Interface 1-Wire
Access Time 15μs
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-LSOJ (0.148", 3.76mm Width)
Supplier Device Package 6-TSOC
Part Number Series DS2430A
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813383-DS2430AP
Ultra Librarian 3D Model Ultra Librarian DS2430AP CAD Model

Description

The Maxim Integrated DS2430AP is a highly versatile and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that utilizes the exclusive 1-Wire interface. This compact, 256-bit memory device offers a unique combination of durability, low-power consumption, and ease of integration, making it an ideal choice for a wide range of applications where small amounts of data need to be stored without power.

Key Features

  • 1-Wire Interface: Allows for simple and efficient communication with a microcontroller using a single data line plus ground reference, minimizing the wiring complexity and enabling the device to be powered through the data line ('parasite power').
  • 256-Bit EEPROM: Organized as one page of 32 bytes, providing adequate space for storage of calibration constants, device identification, and user data.
  • Redundant Storage: Each memory page can be permanently write-protected to prevent accidental data corruption. Built-in redundancy enhances data reliability.
  • Unique 64-Bit Serial Number: Each DS2430AP is factory-lasered with a unique 64-bit ROM code that ensures absolute traceability and helps prevent counterfeiting.
  • Ultra-Low Power: Designed for energy-sensitive applications, this device supports a wide voltage range and has low power consumption characteristics.

Applications

The DS2430AP's small footprint and robust feature set make it suitable for a variety of applications, including:

  • Identification and authentication systems
  • Access control
  • Medical and industrial sensor calibration data storage
  • Consumer electronics settings and preferences
  • Aftermarket automotive applications

Technical Specifications

  • Memory: 256 bits (32 bytes)
  • Interface: 1-Wire
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSOC-6

Overall, the DS2430AP from Maxim Integrated represents a highly reliable and efficient solution for the secure and compact storage of critical data in embedded systems. Its durable design and easy-to-use interface ensure that it can meet the needs of a diverse array of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
Contact for details
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess