EN
  • EN
  • DE

LTC1470ES8#PBF

Part No LTC1470ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWTCH PCMCIA3.3V/5V SNGL8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 3.3V, 5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 140 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1060748-LTC1470ES8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1470ES8#PBF CAD Model

Description

Product Overview: LTC1470ES8#PBF

The LTC1470ES8#PBF is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Linear Technology, a brand known for its precision and reliability in the field of power management solutions. This component is engineered to deliver a stable and clean power supply, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.

Key Features

  • Voltage Output: The LTC1470ES8#PBF offers an adjustable output voltage, providing flexibility for a variety of design requirements.
  • Current Capacity: Capable of delivering up to 500mA of continuous output current, it is well-suited for powering small to medium-sized loads.
  • Low Dropout Voltage: With its low dropout performance, this LDO regulator ensures efficient operation even when the input-to-output voltage differential is minimal, enhancing battery life in portable applications.
  • Stability: The device is stable with ceramic output capacitors, providing a robust power solution that maintains performance over a range of conditions.
  • Protection Features: Built-in overcurrent and overtemperature protection safeguards the device and the load from potential damage due to abnormal operating conditions.
  • Package: The LTC1470ES8#PBF comes in an ES8 package, which is known for its small footprint and ease of integration into a variety of circuit designs.

Applications

This versatile LDO regulator is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Battery-powered devices
  • Linear power supplies
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology's LTC1470ES8#PBF is built to meet high standards of quality and reliability, ensuring consistent performance and a long operational lifespan. With its precision voltage regulation and robust design, this LDO regulator is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess