EN
  • EN
  • DE

LTC1458LCG

Part No LTC1458LCG
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2.25, ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
RoHS State Request Verification
Win Source Part Number 1207596-LTC1458LCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1458
Introduction Date April 18, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1458LCG CAD Model

Description

LTC1458LCG - Precision Quad 12-Bit Voltage Output DAC

The LTC1458LCG is a high-performance, quad 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, to meet the demanding requirements of precision voltage control applications. Packaged in a compact 20-lead SSOP (Shrink Small Outline Package), this device offers a combination of features that make it an ideal choice for process control, automated test equipment, and digital calibration systems.

Key Features:

  • High Precision: The LTC1458LCG provides 12-bit resolution, ensuring fine granularity and precise control over the analog output voltage. This level of precision is essential for applications that require accurate signal generation or modulation.
  • Quad DAC Channels: With four independent DAC channels, this device allows for the simultaneous output of four different voltage levels, making it versatile for multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1458LCG operates with a low supply current, which is crucial for battery-powered or energy-sensitive systems.
  • Flexible Voltage Outputs: The output voltage range is determined by the external reference voltage, providing flexibility in setting the desired output range for various applications.
  • Software-Selectable Shutdown: The device features a software-selectable shutdown mode that reduces power consumption when the DAC is not in use, further enhancing its suitability for power-conscious designs.

Applications:

  • Industrial Process Control
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

The LTC1458LCG is engineered to interface seamlessly with microprocessors or digital signal processors, accepting 12-bit parallel input data to set the voltage output levels. The device's monolithic design and internal buffering ensure stable and reliable performance across a wide range of operating conditions. Moreover, the LTC1458LCG is characterized for operation from -40°C to 85°C, accommodating a broad spectrum of temperature environments.

For designers and engineers looking for a dependable and precise voltage output DAC, the LTC1458LCG from Linear Technology stands out as a robust solution that combines functionality and performance in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess