EN
  • EN
  • DE

CF745-04/P

Part No CF745-04/P
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 241794-CF745-04/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CF745-04/P CAD Model

Description

The CF745-04/P is a highly capable microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is based on a powerful 8-bit architecture that is well-suited for automation, control systems, and smart devices, making it a versatile choice for both hobbyists and professional engineers alike.

Key Features:

  • Core: The CF745-04/P is built around an 8-bit CMOS microcontroller core, which provides a solid foundation for efficient data processing and control tasks.
  • Memory: It comes with an integrated EEPROM, which allows for easy data storage without the need for external memory components. This feature is particularly useful for applications that require data retention across power cycles.
  • Clock Speed: The device operates at a clock speed that ensures a good balance between power consumption and processing speed, enabling it to handle a variety of tasks without draining power sources quickly.
  • I/O Ports: With multiple general-purpose input/output (GPIO) ports, the CF745-04/P can interface with a wide array of sensors, actuators, and other peripherals, providing the flexibility needed for complex designs.
  • Power Efficiency: Microchip Technology has designed the CF745-04/P with power efficiency in mind, making it ideal for battery-operated devices or applications where power availability is a concern.
  • Package: The MCU is available in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications:

The CF745-04/P is well-suited for a range of applications, including but not limited to:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Consumer electronics
  • Personal health devices

With its robust feature set and Microchip Technology's reputation for reliability, the CF745-04/P offers a cost-effective solution for those looking to develop sophisticated electronic systems with minimal power consumption.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432
KEC
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1088 $60.9840
130+ $0.9101 $118.3130
200+ $0.8813 $176.2600
275+ $0.8535 $234.7125
355+ $0.8247 $292.7685
470+ $0.7392 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess