The LTC1410CSW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for a wide range of data acquisition and signal processing applications. This ADC is capable of sample rates up to 1.25 megasamples per second (Msps), providing the speed needed for high-bandwidth signals and real-time data processing.
Key Features
- Resolution: 12-bit accuracy ensures detailed and precise digital representation of the input signal.
- High Speed: With a sampling rate of 1.25Msps, this ADC is well-suited for high-speed applications that require rapid data acquisition.
- Low Power Consumption: The LTC1410CSW#PBF is designed for power efficiency, making it ideal for portable and battery-powered devices.
- Single 5V Supply: It operates on a single 5V power supply, simplifying the power design of the system.
- Input Range: The input range is ±10V, providing a wide dynamic range for various signal types.
- Interface: It includes a parallel interface for easy connection and data transfer to microcontrollers or digital signal processors (DSPs).
- No Missing Codes: Guaranteed no missing codes over temperature ensures reliability and consistency in performance.
- Package: Available in a 28-lead SW package, the LTC1410CSW#PBF is compact and suitable for space-constrained applications.
Applications
The LTC1410CSW#PBF is versatile and can be used in various applications, including:
- Medical Imaging Systems
- High-Speed Data Acquisition Systems
- Communications Systems
- Instrumentation
- Digital Signal Processing
With its combination of high speed, precision, and low power consumption, the LTC1410CSW#PBF from Linear Technology is an excellent choice for designers looking to improve the performance and efficiency of their systems. Whether for industrial, medical, or communication applications, this ADC delivers the quality and reliability expected from a leading semiconductor manufacturer.