EN
  • EN
  • DE

LTC1453IN8

Part No LTC1453IN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207585-LTC1453IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1453IN8 CAD Model

Description

LTC1453IN8 Product Overview

The LTC1453IN8 is a high-quality digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, which is now part of Analog Devices. This DAC device is renowned for its precision and reliability in converting digital signals into their analog counterparts, making it an essential component in various electronic applications that require accurate data processing and signal control.

Key Features

  • Resolution: The LTC1453IN8 boasts a 12-bit resolution, providing fine granularity for digital-to-analog conversions.
  • Interface: It features a simple serial interface for digital input, making it easy to connect to microcontrollers, DSPs, or other digital systems.
  • Output: The device provides a voltage output, which can be easily interfaced with other analog components in a circuit.
  • Reference: It includes an integrated reference with a 2.5V output, ensuring stable and precise conversions.
  • Package: The LTC1453IN8 comes in an 8-pin PDIP package, which is widely used and easy to integrate into various designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in diverse environmental conditions.

Applications

The LTC1453IN8 is versatile and can be employed in numerous applications where digital-to-analog conversion is required. It is particularly useful in:

  • Automated test equipment
  • Process control systems
  • Data acquisition systems
  • Digital calibration
  • Motor control
  • Instrumentation

Performance and Quality

Linear Technology is known for its commitment to performance and quality, and the LTC1453IN8 is no exception. This DAC ensures low power consumption, making it suitable for portable and battery-operated devices. Additionally, its fast settling time and low output noise characteristics make it an ideal choice for high-speed and precision-demanding applications.

In summary, the LTC1453IN8 from Linear Technology is a robust, high-precision DAC that offers excellent performance for a wide range of applications. Its ease of integration, coupled with Linear Technology's reputation for quality, makes it a top choice for engineers and designers seeking a reliable digital-to-analog conversion solution.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess