EN
  • EN
  • DE

LTC1426IS8#PBF

Part No LTC1426IS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC PWM D/A CONV 6BIT DUAL 8-SOIC / DAC 2-CH 6-bit 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 6
Number of D/A Converters 2
Output Type Voltage - Buffered
Data Interface PWM
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05 (Maximum), ±0.05 (Maximum)
Architecture Counting, PWM
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781944-LTC1426IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1426
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1426IS8#PBF CAD Model

Description

The LTC1426IS8#PBF is a versatile and powerful Digital-to-Analog Converter (DAC) component manufactured by Linear Technology, now part of Analog Devices. This high-performance DAC is designed to provide precise voltage outputs in a wide range of digital systems. The LTC1426IS8#PBF is an ideal choice for applications requiring digital control of analog variables, such as adjustable power supplies, motor controls, and automated calibration systems.

Key Features

  • Resolution: The LTC1426IS8#PBF features a 10-bit resolution, allowing for fine-grained control over output voltages with 1024 distinct voltage levels.
  • Dual DACs: It incorporates two DACs in one package, enabling the control of two separate outputs or providing a differential output option.
  • Output Range: The device is capable of providing a wide range of output voltages, making it suitable for a variety of applications.
  • Supply Voltage: It operates from a 2.7V to 5.5V supply, ensuring compatibility with both low-voltage and standard digital systems.
  • Interface: The LTC1426IS8#PBF communicates via a simple 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most DSP interfaces.
  • Package: The device is offered in a compact 8-lead SOIC package, which is suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the LTC1426IS8#PBF is reliable in harsh environments.

Applications

The LTC1426IS8#PBF is used in a variety of applications where digital control of analog signals is required. Its precision and flexibility make it an excellent choice for:

  • Programmable power supplies and voltage references
  • Automatic tuning and calibration systems
  • Motor control and robotics
  • Data acquisition systems
  • Industrial control systems

Linear Technology's LTC1426IS8#PBF offers designers a robust and precise digital-to-analog conversion solution that combines performance, reliability, and ease of integration for advanced control systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess