Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 020471-LTC1422CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1422CS8#PBF CAD Model

Description

Product Overview: LTC1422CS8#PBF

The LTC1422CS8#PBF is a highly sophisticated hot swap controller integrated circuit from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This product is housed in a narrow SO-8 package and is part of Linear Technology's extensive range of power management solutions, tailored for applications that require precise control and reliability.

Key Features

  • Electronic Circuit Breaker: The LTC1422CS8#PBF features an electronic circuit breaker function, providing overcurrent protection by limiting the inrush of current during plug-in events.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold via an external resistor, allowing for customization based on specific system requirements.
  • Gate Voltage Control: This device controls the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, reducing the risk of system instability or damage.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the system operates only when the supply voltage is within an acceptable range, enhancing system safety.
  • Status Indication: The LTC1422CS8#PBF provides a status indication feature, which can be used to signal a microcontroller or other monitoring devices in case of fault conditions.

Applications

Due to its robust design and protective features, the LTC1422CS8#PBF is suitable for a wide array of applications, including:

  • Redundant Power Supplies
  • Hot Swap Systems
  • Network Servers and Storage Systems
  • Industrial PCs

Quality and Reliability

Linear Technology ensures that the LTC1422CS8#PBF meets the highest standards of quality and reliability. This product is designed for long-term performance in demanding environments, making it an ideal choice for critical system applications where uptime and stability are paramount.

Overall, the LTC1422CS8#PBF from Linear Technology is a versatile and reliable solution for managing power safely in systems that require hot swapping capabilities. Its precise control features and protective functions make it an essential component for advanced electronic systems.

You May Also Be Interested in

Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Microchip Technology
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Need more? Email Us
ECAD model for MIC2594-2BM
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Analog Devices Inc.
Hot Swap Controller 2 Channel General Purpose 24-SSOP
Need more? Email Us
ECAD model for LTC1421IG#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1466 $53.9058
30+ $3.4023 $102.0690
46+ $3.2960 $151.6160
63+ $3.1897 $200.9511
82+ $3.0833 $252.8306
109+ $2.7644 $301.3196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 775 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention