EN
  • EN
  • DE

LTC1325CSW#PBF

Part No LTC1325CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGMNT SYSTEM18SOIC / Battery Charger Lead-Acid/Li-Ion/NiCD/NiMH 3.072V 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Battery Pack Voltage 3.072V
Voltage Supply MAX 16V
Interface Serial
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 781868-LTC1325CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1325
Introduction Date January 29, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1325CSW#PBF CAD Model

Description

Introducing the LTC1325CSW#PBF Battery Management IC from Linear Technology

The LTC1325CSW#PBF is a highly integrated battery management integrated circuit (IC) designed by Linear Technology to meet the demanding requirements of complex portable power systems. This sophisticated IC provides a comprehensive solution for battery monitoring and power management, ensuring reliable and efficient operation of rechargeable battery packs.

Key Features and Benefits

  • Multi-Chemistry Support: The LTC1325CSW#PBF is versatile enough to support various battery chemistries, including Li-Ion, NiCd, and NiMH, making it suitable for a wide range of applications.
  • Precision Voltage Monitoring: It offers precision voltage monitoring for up to four cells, ensuring each cell operates within its safe voltage range and enhancing the overall battery pack's longevity and performance.
  • Integrated Charge and Discharge Control: With built-in charge and discharge control, this IC simplifies the design of power management systems and helps protect batteries from overcharging or excessive discharge.
  • Programmable Charge Termination: The LTC1325CSW#PBF allows for programmable charge termination by voltage, temperature, and charge current, providing flexibility to optimize charging algorithms for different battery types and sizes.
  • Temperature Monitoring: A temperature monitoring feature ensures that the battery operates within the safe temperature range, preventing damage due to overheating.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is critical for maximizing battery life in portable devices.

Applications

The LTC1325CSW#PBF is ideal for a variety of applications that require reliable battery management, including:

  • Portable Computers and PDAs
  • Medical Equipment
  • Electric Vehicles
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC1325CSW#PBF is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their battery-powered systems.

Whether you are developing a new portable device or upgrading an existing system, the LTC1325CSW#PBF provides the advanced functionality needed to maintain optimal battery performance and extend the life of your product.

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1085 $72.3255
6+ $19.7815 $118.6890
10+ $19.1633 $191.6330
13+ $18.5451 $241.0863
17+ $17.9269 $304.7573
22+ $16.0724 $353.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess